EN
  • EN
  • DE
  • IT

MIKROE-2672

Part No MIKROE-2672
Manufacturer MikroElektronika
Catalog Evaluation Boards - Expansion Boards
Description DALI 2 CLICK  /  Digital Addressable Lighting Interface (DALI) Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr MikroElektronika
Package Bulk
Platform mikroBUS™ Click™
Type Interface
Function Digital Addressable Lighting Interface (DALI)
Contents Board(s)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 1471-1945
Standard Package 1
Win Source Part Number 1106766-MIKROE-2672
Ultra Librarian 3D Model Ultra Librarian MIKROE-2672 CAD Model

Description

The MIKROE-2672 is a Heart Rate 3 Click board from MikroElektronika. This Click board features the MAX30101, an integrated pulse oximetry and heart-rate monitor module. It combines two LEDs, a photodetector, optimized optics, and low-noise analog signal processing to detect pulse and SpO2 levels. It's designed to be easily integrated with MikroElektronika's development boards through the mikroBUS™ standard.

Applications:

  • Wearable health monitoring devices
  • Fitness trackers
  • Medical monitoring equipment
  • DIY health monitoring projects
  • Pulse oximetry applications

Features:

  • Integrated MAX30101 pulse oximetry and heart-rate sensor
  • mikroBUS™ compatible interface
  • Low power consumption
  • High SNR
  • Programmable sample rate and LED current
  • Digital output via I2C interface

Benefits:

  • Easy integration: Seamlessly connects to MikroElektronika development boards through the mikroBUS™ standard.
  • Accurate heart rate and SpO2 measurement: Provides reliable data for health monitoring applications.
  • Low power consumption: Suitable for battery-powered devices.
  • Programmable settings: Allows for customization based on specific application requirements.
  • Compact design: Small form factor for integration into wearable devices.

Technical Specifications:

  • Sensor: MAX30101
  • Interface: I2C
  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Click board Size: S (Small)

The MIKROE-2672 Heart Rate 3 Click board from MikroElektronika offers a convenient and accurate solution for heart rate and SpO2 monitoring. Its integration with the mikroBUS™ standard simplifies development and prototyping, making it an ideal choice for health monitoring applications, wearable devices, and DIY projects. The low power consumption and programmable settings provide flexibility for various use cases.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7040-1EPA DAUGH / BTS7040-1EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
DALI 2 CLICK / Digital Addressable Lighting Interface (DALI) Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
LIGHT MIX-SENS CLICK / TMD37253 Light Sensor mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
M5STICKC PIR HAT (AS312) / AS312 Passive Infrared (PIR) Sensor M5StickC Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Lowest to $68.7671
Infineon Technologies
PROFET +2 12V BTS7008-2EPA DAUGH / BTS7008-2EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
GROVE TSYS01 DEV BOARD / TSYS01 Temperature Sensor Grove Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess