EN
  • EN
  • DE

141-12SM+

Part No 141-12SM+
Manufacturer Mini-Circuits
Catalog Coaxial Cables (RF)
Description CBL ASSY SMA PLUG TO PLUG 12"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209657-141-12SM+
Manufacturer Mini-Circuits
Category Cable Assemblies Coaxial Cables (RF)
Package Bag
Product Status Active
Style SMA to SMA
1st Connector SMA Plug
1st Contact Gender Male
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector SMA Plug
2nd Contact Gender Male
2nd Connector Mounting Type Free Hanging (In-Line)
Ultra Librarian 3D Model Ultra Librarian 141-12SM+ CAD Model

Description

The 141 Series Hand-FlexTM Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE.

You May Also Be Interested in

Amphenol-RF Division
CABLE HDBNC PLUG TO PLUG 12" / Cable Assembly Coaxial 0.305m HD-BNC to HD-BNC M-M Bag
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.914m SMP to SMP PL-PL Bag
Need more? Email Us
Amphenol-RF Division
CABLE AMC-SMA RP JACK IP67 200M
Need more? Email Us
TE Connectivity
COAX CABLE-DATA BUS
Need more? Email Us
General Cable/Carol Brand
CABLE COAXIAL 18AWG 1000'
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG RG58 .5M
Lowest to $39.1411
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.279m SMP to SMP PL-PL Bag
Need more? Email Us
Amphenol-RF Division
CBL SMA PLUG-PLUG ANTI-TORQUE 8" / Cable Assembly 0.085 Semi-Rigid Conformable 0.203m SMA to SMA PL-PL
Need more? Email Us
Amphenol-RF Division
CONN JUMPER AMC PLUG-PLUG 180MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess