EN
  • EN
  • DE

ADC-20-132+

Part No ADC-20-132+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR CPLR 100MHZ-1.3GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 100MHz ~ 1.3GHz
Coupling Factor 20dB
Applications General Purpose
Power - Max 4W
Return Loss 24.59dB
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 717521-ADC-20-132+
Ultra Librarian 3D Model Ultra Librarian ADC-20-132+ CAD Model

Description

The 717521-ADC-20-132+ is an RF directional coupler designed for general-purpose applications. It can handle a maximum power of 4W and operates in a frequency range of 100MHz to 1.3GHz. The coupler has a coupling factor of 20dB, ensuring accurate signal splitting. It offers a return loss of 24.59dB, minimizing signal reflections. This coupler is surface mountable and comes in a 6-SMD, flat leads package. It is an active product in the market, meeting the requirements of various electronic applications. The 717521-ADC-20-132+ is part of the Mini-Circuits series of RF directional couplers and is available in a standard package of 1,000 pcs.

You May Also Be Interested in

AVX Corporation
DIRECTIONAL COUPLER 902MH 0805
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 1.7GHZ-2GHZ SMD
Lowest to $5.7203
Anaren
RF DIR COUPLER 1.5-1.7GHZ 0805
Lowest to $1.1659
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 410MHZ-480MHZ SMD
Need more? Email Us
AVX Corporation
RF DIR COUPLER 890-915MHZ 0603
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
M/A-Com Technology Solutions
Directional Power Detector / COUPLER PWR DETECTOR 10-30GHZ
Need more? Email Us
Anaren
COUPLER HYBRID 500-1000MHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess