EN
  • EN
  • DE

BW-S30W5+

Part No BW-S30W5+
Manufacturer Mini-Circuits
Catalog Attenuators
Description FXD ATTEN / SMA / 30DB 5W ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209751-BW-S30W5+
Manufacturer Mini-Circuits
Category RF and Wireless- Attenuators
Package Box
Product Status Active
Attenuation Value 30dB
Frequency Range 0 Hz ~ 18 GHz
Power (Watts) 5W
Impedance 50 Ohms
Package / Case SMA In-Line Module
Ultra Librarian 3D Model Ultra Librarian BW-S30W5+ CAD Model

Description

RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 5W SMA In-Line Module

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $200.6016
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
Susumu
CHIP ATTENUATOR, 5DB, 50O, 64MW,
Lowest to $1.6714
MACOM Technology Solutions
Lowest to $34.1545
Mini-Circuits
4 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $7.7316
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4445

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess