EN
  • EN
  • DE

BW-S40W20+

Part No BW-S40W20+
Manufacturer Mini-Circuits
Catalog Attenuators
Description FXD ATTEN / SMA /40DB 20W ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Package Box
Product Status Active
Attenuation Value 40dB
Frequency Range 0 Hz ~ 18 GHz
Power (Watts) 20W
Impedance 50 Ohms
Package / Case SMA In-Line Module
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 1050135-BW-S40W20+
Ultra Librarian 3D Model Ultra Librarian BW-S40W20+ CAD Model

Description

The 1050135-BW-S40W20+ is an attenuator from Mini-Circuits.

  • Attenuation: 40dB
  • Power Rating: 20W
  • Frequency Range: 0Hz to 18GHz
  • Package: SMA in-line module
  • Standard Package: 10 pcs
  • Status: Active
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
Amphenol
RF ATTENUATOR 0DB 50OHM SMA
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 50OHM DIE
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Amphenol
RF ATTENUATOR 2.5DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 8DB 50OHM SMA
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $497.4493 $497.4493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 414 pieces
In Stock: 214 pieces Factory Stock: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess