EN
  • EN
  • DE

DBTC-12-4-75L+

Part No DBTC-12-4-75L+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 5MHZ-1.2GHZ 5SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 5MHz ~ 1.2GHz
Coupling Factor 12 ± 0.5dB
Applications CATV
Power - Max 1W
Return Loss 26.61dB
Package / Case 5-SMD Module
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 868259-DBTC-12-4-75L+
Ultra Librarian 3D Model Ultra Librarian DBTC-12-4-75L+ CAD Model

Description

The 868259-DBTC-12-4-75L+ is an RF directional coupler designed for CATV applications.

  • Power Handling Capacity: 1W
  • Frequency Range: 5MHz to 1.2GHz
  • Coupling Factor: 12 ± 0.5dB
  • Return Loss: 26.61dB
  • Package: 5-SMD module
  • Packaging: Tape and reel packaging
  • Standard Package: 2,000 pcs
  • Status: Active product from Mini-Circuits

You May Also Be Interested in

Anaren
5dB Directional Coupler
Lowest to $1.1769
Anaren
COUPLER HYBRID 2300-2700MHZ 3DB
Lowest to $2.9105
M/A-Com Technology Solutions
Directional Power Detector / COUPLER PWR DETECTOR 10-30GHZ
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 2GHZ-2.3GHZ SMD
Need more? Email Us
Anaren
COUPLER 90DEG 1700-2000MHZ 0805
Lowest to $1.6657
Anaren
COUPLER 90DEG 600-900MHZ 3DB / RF Couplers Quadrature Coupling 3dB 0.6GHz to 0.9GHz 4-Pin CSMD T/R
Lowest to $1.5174
Panasonic
DIRECTIONAL COUPLER 800 MHZ 17DB
Lowest to $1.6320
Anaren
Ultra Low Profile 0805 20dB Directional Coupler
Lowest to $0.8036
Anaren
COUPLER HYBRID 500-1000MHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7073 $75.4146
4+ $30.9390 $123.7560
6+ $29.9723 $179.8338
8+ $29.0055 $232.0440
11+ $28.0388 $308.4268
14+ $25.1386 $351.9404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess