EN
  • EN
  • DE

GALI-19

Part No GALI-19
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description Surface Mount Monolithic Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 1176868-GALI-19
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GALI-19 CAD Model

Description

The GALI-19, manufactured by Mini-Circuits, is a wideband amplifier offering excellent performance across a broad frequency range. It is designed to provide high gain, low noise, and good linearity, making it suitable for various RF and microwave applications.

Applications:

  • Communication Systems: Used in cellular, Wi-Fi, and other wireless communication systems for signal amplification.
  • Test and Measurement Equipment: Employed in spectrum analyzers, signal generators, and network analyzers.
  • Radar Systems: Functions as a low-noise amplifier (LNA) in radar receivers.
  • Satellite Communication: Used in satellite uplink and downlink chains.
  • Electronic Warfare (EW) Systems: Utilized in EW receivers and jammers.
  • General Purpose Amplification: Suitable for a wide range of RF and microwave amplification needs.

Features:

  • Wideband Operation: Operates over a wide frequency range, typically from a few MHz to several GHz.
  • High Gain: Provides significant signal amplification, enhancing system sensitivity.
  • Low Noise Figure: Minimizes added noise, preserving signal integrity.
  • Good Linearity: Offers low distortion, ensuring accurate signal reproduction.
  • Internally Matched: Simplified integration due to internal impedance matching.
  • Unconditionally Stable: Ensures stable operation across all operating conditions.
  • Small Size: Available in a compact package, saving valuable board space.

Benefits:

  • Improved System Performance: High gain and low noise figure enhance system sensitivity and dynamic range.
  • Simplified Integration: Internal matching and stable operation simplify design and reduce time to market.
  • Versatile Application: Wideband operation makes it suitable for a broad range of applications.
  • Reliable Operation: Robust design ensures reliable operation in various environments.
  • Cost-Effective Solution: Provides excellent performance at a competitive price.

Additional Details:

The GALI-19 typically operates with a supply voltage of 5V and provides a typical gain of around 18dB. The noise figure is typically around 3dB. It is available in a surface-mount package for easy assembly. Detailed specifications, including gain vs. frequency, noise figure, and output power, are available in the Mini-Circuits datasheet. Refer to the datasheet for specific application notes and recommended biasing conditions to ensure optimal performance.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8181 $53.4534
32+ $3.1328 $100.2496
50+ $3.0349 $151.7450
69+ $2.9370 $202.6530
89+ $2.8391 $252.6799
118+ $2.5454 $300.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess