EN
  • EN
  • DE

GALI-BTI

Part No GALI-BTI
Manufacturer Mini-Circuits
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060463-GALI-BTI
Categories OEM Parts(F-I)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GALI-BTI CAD Model

Description

The GALI-BTI is a broadband amplifier manufactured by Mini-Circuits. It is designed to provide high gain and low noise amplification over a wide range of frequencies. These amplifiers are typically used in communication systems, test equipment, and other applications where signal amplification is required.

Applications:

  • Communication Systems: Used as a gain stage in transmitters and receivers for cellular, satellite, and wireless communication systems.
  • Test Equipment: Amplifies signals in signal generators, spectrum analyzers, and other test instruments.
  • Radar Systems: Provides gain in radar receiver front-ends to improve sensitivity.
  • Electronic Warfare: Used in electronic warfare systems to amplify signals for surveillance and jamming.
  • Medical Imaging: Amplifies signals in medical imaging equipment such as MRI and ultrasound systems.

Features:

  • Broadband Operation: Operates over a wide frequency range, typically from DC to several GHz (check datasheet for specific range).
  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes added noise, ensuring high signal-to-noise ratio.
  • Internally Matched: Simplifies integration by providing good input and output impedance matching.
  • Unconditionally Stable: Designed to be stable under all operating conditions.
  • Small Package: Available in a small surface-mount package for easy integration.

Benefits:

  • Improved Signal Strength: Amplifies weak signals, improving the performance of communication and test systems.
  • Enhanced Sensitivity: Low noise figure improves the ability to detect weak signals.
  • Easy Integration: Internally matched and stable design simplifies the integration process.
  • Versatile Application: Suitable for a wide range of applications due to its broadband operation and high gain.
  • Reliable Performance: Designed for reliable and consistent performance over its operating frequency range.

Additional Details:

The GALI-BTI typically operates on a single positive supply voltage (e.g., 5V). It's designed to be used in a 50-ohm system. The gain and noise figure characteristics vary with frequency, so refer to the datasheet for specific performance data. It is also important to consult the datasheet for proper biasing and application details.

Important Note: Always refer to the official Mini-Circuits datasheet for the GALI-BTI part number for precise specifications, application notes, and recommended circuit designs.

You May Also Be Interested in

Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Panasonic
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess