EN
  • EN
  • DE

HFCG-1760+

Part No HFCG-1760+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC HIGH PASS FILTER, 1800 - 80
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 25 Weeks
Features 4.9GHz Center High Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 6 PC Pad
Manufacturer Mini-Circuits
Package Reel - TR
Mounting Surface Mount
Package 0805 (2012 Metric), 6 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 3157-HFCG-1760+TR, 3157-HFCG-1760+DKR, 3157-HFCG-1760+CT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873527-HFCG-1760+
Ultra Librarian 3D Model Ultra Librarian HFCG-1760+ CAD Model

Description

The Mini-Circuits HFCG-1760+ is a ceramic filter with a center frequency of 4.9GHz and a 50-ohm impedance.

  • Center Frequency: 4.9GHz
  • Impedance: 50-ohm
  • Package: standard package of 4000
  • Package Type: 0805 (2012 Metric), 6 PC Pad
  • Mounting Type: surface mount device (SMD)
  • Supply and Demand Status: limited
  • Application: filters
  • Estimated Production Lead Time: 25 weeks
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Mini-Circuits
LTCC HPF, 8200 - 21000 MHZ
Lowest to $9.0830
Murata Electronics North America
CER FILTER 10.7MHZ DISCRIMINATOR
Lowest to $2.0374
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BAND RADIA
Need more? Email Us
Murata Electronics North America
RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 1.8dB SMD 4Pin 0603 / FILTER BANDPASS 2.45GHZ
Lowest to $0.1221
Murata Electronics North America
Lowest to $1.1769
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Mini-Circuits
Lowest to $5.7708

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8111 $52.2999
21+ $4.7681 $100.1301
33+ $4.6191 $152.4303
45+ $4.4701 $201.1545
58+ $4.3211 $250.6238
78+ $3.8741 $302.1798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,785 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess