EN
  • EN
  • DE

BFCN-2700+

Part No BFCN-2700+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC BAND PASS FILTER, 2600 - 28
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 2.7GHz Center
Impedance 50Ohm
Bandwidth 200 MHz
Insertion Loss 5dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 819277-BFCN-2700+
Ultra Librarian 3D Model Ultra Librarian BFCN-2700+ CAD Model

Description

The 819277-BFCN-2700+ is a ceramic filter from Mini-Circuits.

  • Impedance: 50Ohm
  • Bandwidth: 200 MHz
  • Package: 4-SMD, no lead
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.037" (0.94mm)
  • Standard Package: 3,000 pcs

You May Also Be Interested in

Murata Electronics North America
Ceramic Filters (CERAFIL) for FM Receivers
Lowest to $2.0073
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BAND RADIA
Need more? Email Us
Mini-Circuits
LTCC HPF, 8200 - 21000 MHZ
Lowest to $9.0830
TDK Corporation
FILTER MULTILAYER
Lowest to $0.0798
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
FILTER 10.7 MHZ 280 KHZ BAND SMD
Lowest to $1.9032
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1884 $57.3188
15+ $6.7187 $100.7805
24+ $6.5087 $156.2088
32+ $6.2988 $201.5616
42+ $6.0888 $255.7296
55+ $5.4589 $300.2395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,257 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess