EN
  • EN
  • DE

JMS-11F-1

Part No JMS-11F-1
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826493-JMS-11F-1
Ultra Librarian 3D Model Ultra Librarian JMS-11F-1 CAD Model

Description

The JMS-11F-1 is a surface mount mixer manufactured by Mini-Circuits. It's a frequency mixer designed to convert signals from one frequency to another. Mixers are crucial components in various communication systems, test equipment, and radar applications.

Applications:

  • Frequency Up-conversion
  • Frequency Down-conversion
  • Radar Systems
  • Satellite Communication
  • Test and Measurement Equipment
  • Wireless Communication Systems (e.g., cellular, Wi-Fi)

Features:

  • Surface Mount Package: Suitable for automated assembly
  • Wide Bandwidth: Covers a broad frequency range. (Specific frequency range requires further search if exact specs are needed.)
  • Low Conversion Loss: Minimizes signal attenuation during frequency conversion
  • High Isolation: Reduces unwanted signal leakage between ports
  • Compact Size: Saves board space.
  • Rugged Construction: Designed for reliable performance in harsh environments.

Benefits:

  • Improved System Performance: Enables efficient frequency conversion with minimal signal degradation.
  • Reduced Board Space: Compact design allows for higher density circuit layouts.
  • Simplified Assembly: Surface mount package streamlines manufacturing process.
  • Enhanced Reliability: Rugged construction ensures long-term stable operation.
  • Cost-Effective Solution: Provides a good balance of performance and price.

Additional Details:

Due to the generic nature of the part number, specific technical specifications (such as frequency range, conversion loss, isolation, and input/output impedance) would require consulting the official Mini-Circuits datasheet for the JMS-11F-1. Mini-Circuits is a well-known manufacturer of RF and microwave components, so detailed specifications are typically available on their website. The mixer likely utilizes Schottky diodes to achieve the non-linear mixing required for frequency conversion. Proper impedance matching is crucial for optimal performance.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess