The JSPHS-150+ is a power splitter/combiner manufactured by Mini-Circuits. It is designed to divide an input signal into multiple output signals with equal amplitude and phase, or to combine multiple input signals into a single output signal. The '+' symbol often indicates an improved or updated version of the device.
Applications
- Wireless Communication Systems: Dividing or combining signals in base stations and other wireless equipment.
- Test and Measurement: Used in test setups for signal splitting and combining.
- Radar Systems: Distributing signals in radar applications.
- Satellite Communication: Signal distribution in satellite communication systems.
- Balanced Amplifiers: Creating balanced amplifier configurations.
Features
- Wideband Operation: Operates over a broad frequency range.
- Low Insertion Loss: Minimizes signal attenuation.
- High Isolation: Provides good isolation between output ports.
- Excellent Amplitude and Phase Balance: Ensures equal signal division and combination.
- Surface Mount Package: Compact design for easy PCB mounting.
Benefits
- Improved System Performance: Low insertion loss and high isolation enhance system performance.
- Simplified System Design: Provides a convenient way to split or combine signals.
- Compact Size: Surface mount package saves space on the PCB.
Technical Specifications
The JSPHS-150+ typically operates over a wide frequency range, possibly from tens of MHz up to several GHz. The insertion loss is usually low, typically less than 1 dB. Isolation between output ports is typically greater than 20 dB. The amplitude and phase balance is also very good. It is crucial to consult Mini-Circuits' datasheet for specific values, including frequency range, insertion loss, isolation, VSWR, and power handling capability. The package style is usually a surface mount configuration for optimal high frequency performance.