EN
  • EN
  • DE

JTOS-150

Part No JTOS-150
Manufacturer Mini-Circuits
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012203-JTOS-150
Categories OEM Parts(J-L)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JTOS-150 CAD Model

Description

The JTOS-150 is a voltage-controlled oscillator (VCO) from Mini-Circuits, designed to provide a stable and tunable frequency output for various RF and microwave applications. It offers excellent phase noise performance and a wide tuning range.

Applications:

  • Phase-Locked Loops (PLLs): Used as a tunable frequency source in PLL circuits for frequency synthesis.
  • Frequency Synthesizers: Employed in synthesizers to generate precise frequencies for communication systems.
  • Test and Measurement Equipment: Utilized in signal generators, spectrum analyzers, and other test instruments.
  • Communication Systems: Integrated into transmitters and receivers for frequency modulation and demodulation.
  • Radar Systems: Used as local oscillators in radar transceivers.

Features:

  • Wide Tuning Range: Provides a broad frequency tuning range, allowing for flexible frequency selection.
  • Low Phase Noise: Offers excellent phase noise performance, minimizing unwanted noise and jitter in the output signal.
  • Stable Output Power: Delivers a consistent output power level across the tuning range.
  • Small Size: Compact design allows for integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for easy surface mounting on printed circuit boards.

Benefits:

  • Improved System Performance: Low phase noise enhances the performance of communication and radar systems.
  • Flexible Frequency Control: Wide tuning range provides flexibility in frequency selection and adjustment.
  • Simplified Integration: Small size and SMT design simplify integration into existing systems.
  • Reliable Operation: Designed for stable and reliable operation over a wide range of environmental conditions.
  • Cost-Effective Solution: Provides a high-performance VCO solution at a competitive price.

The JTOS-150 is available in a surface-mount package. Its frequency range and tuning voltage vary depending on the specific model. Refer to the Mini-Circuits datasheet for detailed specifications, including frequency range, tuning sensitivity, and phase noise performance.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess