EN
  • EN
  • DE

MACY-1144H-1

Part No MACY-1144H-1
Manufacturer Mini-Circuits
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 754640-MACY-1144H-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MACY-1144H-1 CAD Model

Description

The MACY-1144H-1 is a wideband amplifier from Mini-Circuits. It is designed for use in various communication systems and test equipment, offering a high gain and a broad frequency range.

Applications

  • RF and Microwave Communication Systems: Used as a gain stage in transmitters and receivers.
  • Test and Measurement Equipment: Employed in spectrum analyzers, signal generators, and network analyzers.
  • Satellite Communication Systems: Integrated into uplink and downlink chains.
  • Radar Systems: Used in signal processing and amplification stages.
  • Electronic Warfare (EW) Systems: Employed in jamming and surveillance equipment.

Features

  • Wideband Operation: Operates over a broad frequency range, suitable for multiple applications.
  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes noise contribution, improving signal-to-noise ratio.
  • Good Input and Output Match: Ensures efficient signal transfer.
  • Unconditionally Stable: Designed to be stable under various operating conditions.

Benefits

  • Improved System Performance: High gain and low noise figure enhance the overall performance of communication and measurement systems.
  • Versatile Usage: Wideband operation makes it suitable for multiple frequency bands and applications.
  • Enhanced Signal Integrity: Good input and output match minimize signal reflections.
  • Reliable Operation: Unconditionally stable design ensures reliable performance.
  • Simplified System Integration: Easy to integrate into existing systems.

Additional Details

The MACY-1144H-1 is typically packaged in a surface-mount housing. Key specifications include a wide frequency range (e.g., 0.5 to 11 GHz), high gain (e.g., 20 dB), low noise figure (e.g., 3 dB), and good input/output VSWR. It requires a DC bias voltage and current for operation. This amplifier is designed to provide high performance in demanding RF and microwave applications, offering a combination of high gain, low noise, and wide bandwidth.

Its robust performance and versatility make it a popular choice for engineers designing communication systems, test equipment, and other high-frequency applications.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess