EN
  • EN
  • DE

QA1023003

Part No QA1023003
Manufacturer Mini-Circuits
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959477-QA1023003
Categories OEM Parts(O-R)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QA1023003 CAD Model

Description

The QA1023003 is a high-performance RF amplifier manufactured by Mini-Circuits. It is designed to provide broadband amplification for various radio frequency applications, ensuring reliable signal gain and performance. The amplifier is characterized by its wide frequency range, low noise figure, and excellent linearity, making it suitable for demanding communication and instrumentation systems.

Applications

  • Communication Systems: Used in wireless communication systems such as cellular base stations, satellite communication equipment, and microwave radios to amplify RF signals.
  • Test and Measurement Equipment: Employed in test and measurement instruments like spectrum analyzers, signal generators, and network analyzers to provide accurate and stable amplification.
  • Radar Systems: Integrated into radar systems to amplify signals for improved detection and range performance.
  • Electronic Warfare: Utilized in electronic warfare systems for signal amplification and processing.
  • Research and Development: Used in research and development labs for various RF signal amplification tasks.

Features

  • Broadband Amplification: Provides amplification over a wide frequency range, supporting various RF applications.
  • Low Noise Figure: Features a low noise figure, ensuring minimal added noise to the amplified signal.
  • Excellent Linearity: Offers excellent linearity, minimizing signal distortion and maintaining signal integrity.
  • High Gain: Provides high signal gain, boosting signal strength for improved performance.
  • Compact Design: Features a compact design, allowing for easy integration into various systems.

Benefits

  • Improved Signal Quality: Enhances signal quality by providing stable and reliable amplification.
  • Extended Range: Extends the range of communication systems by boosting signal strength.
  • Accurate Measurements: Ensures accurate measurements in test and measurement equipment by providing stable and linear amplification.
  • Enhanced System Performance: Improves overall system performance by optimizing signal levels.
  • Simplified Integration: Compact design simplifies integration into various systems.

Technical Specifications: The QA1023003 typically operates over a wide frequency range (e.g., 0.5 GHz to 6 GHz) with a gain of around 20 dB. Its noise figure is typically below 3 dB. Specific operating voltage, current ratings, and temperature ranges are available in the product datasheet.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Realtek
Lowest to $1.6320
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Qualcomm
Lowest to $3.2640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess