EN
  • EN
  • DE

QCN-13D+

Part No QCN-13D+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 675MHZ-1.3GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.5dB
Frequency 675 MHz ~ 1.3 GHz
Specifications Isolation (Min) 16dB, 1.25 VSWR (Typ), 8° Imbalance (Max)
Size / Dimension 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
Package / Case 6-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 285501-QCN-13D+
Ultra Librarian 3D Model Ultra Librarian QCN-13D+ CAD Model

Description

The 285501-QCN-13D+ is an RF power divider/splitter from Mini-Circuits.

  • Use: It is designed for use in RF and wireless applications, specifically in the frequency range of 675 MHz to 1.3 GHz.
  • Isolation: This power divider/splitter offers a minimum isolation of 16dB
  • VSWR: and a typical VSWR of 1.25.
  • Size: With a compact size of 0.126" L x 0.063" W x 0.042" H, it is suitable for space-constrained designs.
  • Package: The package is 6-SMD, no lead, and comes in tape and reel packaging with a standard package of 3,000 pieces.
  • Insertion Loss: The insertion loss is only 0.5dB, ensuring minimal signal loss.
  • Status: This active product is part of the Mini-Circuits product line and is widely used in various RF and wireless applications.

You May Also Be Interested in

Tyco Electronics
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz
Need more? Email Us
Anaren
Ultra Low Profile 0805 Power Divider 50Ω to 50Ω
Lowest to $0.4539
Anaren
Power Dividers
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ SOT23-6
Lowest to $2.6265
Tyco Electronics
Two-Way Power Dividers 2 - 200 MHz and 20 - 400 MHz
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.6GHZ-2.6GHZ 8SMD
Lowest to $9.3129
Alpha Industries
Two-Way 0° Power Splitter Combiner 0.81-0.96 GHz
Lowest to $1.9500
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.3458
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $1.9450

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5165 $57.0990
13+ $7.8085 $101.5105
20+ $7.5644 $151.2880
28+ $7.3204 $204.9712
36+ $7.0764 $254.7504
48+ $6.3444 $304.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 626 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess