EN
  • EN
  • DE

ROS-2100-5+

Part No ROS-2100-5+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 298016-ROS-2100-5+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ROS-2100-5+ CAD Model

Description

The ROS-2100-5+ is a RoHS-compliant Voltage Controlled Oscillator (VCO) manufactured by Mini-Circuits. This VCO serves as a tunable frequency source suitable for various applications, offering good phase noise performance and frequency stability. Its robust design ensures reliable operation in different environments.

Applications:

  • Frequency synthesis
  • Phase-locked loops (PLLs)
  • Test and measurement setups
  • Communication equipment
  • Clock recovery circuits

Features:

  • Wide frequency tuning range (typically 2000 to 2100 MHz)
  • Low phase noise (typically -108 dBc/Hz at 10 kHz offset)
  • Linear tuning characteristic
  • Small size
  • RoHS compliant
  • Operates on 5V supply

Benefits:

  • Enhanced system performance due to low phase noise
  • Flexible integration because of the wide tuning range
  • Reduced space requirements on the circuit board
  • Environmentally friendly due to RoHS compliance
  • Consistent and dependable operation

Technical Specifications:

The ROS-2100-5+ requires a 5V power supply for operation. Its tuning voltage input allows for fine adjustments to the output frequency within the specified band. The low phase noise is crucial for maintaining signal integrity in demanding applications. The compact packaging allows for easy integration into space-constrained designs.

The tuning sensitivity of the device enables accurate frequency control. The output power remains relatively stable across the frequency range. The VCO is designed to operate within a specific temperature range, ensuring reliable performance under varying environmental conditions. Its rugged design provides resistance to mechanical shock and vibration, enhancing its durability.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess