EN
  • EN
  • DE

SCLF-21.4+

Part No SCLF-21.4+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER LOW PASS 24.5MHZ 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 24.5MHz (Cutoff)
Filter Type Low Pass
Insertion Loss 1dB
Mounting Type Surface Mount
Package / Case 8-SMD, Flat Leads
Size / Dimension 0.750" L x 0.380" W (19.05mm x 9.65mm)
Height (Max) 0.280" (7.11mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 316766-SCLF-21.4+
Ultra Librarian 3D Model Ultra Librarian SCLF-21.4+ CAD Model

Description

The SCLF-21.4+ is an RF filter from Mini-Circuits.

  • Frequency Cutoff: 24.5MHz
  • Filter Type: Low Pass
  • Insertion Loss: 1dB
  • Size: 0.750" L x 0.380" W (19.05mm x 9.65mm)
  • Height (Max): 0.280" (7.11mm)
  • Package: 8-SMD, flat leads
  • Standard Package: 500 pcs
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8548.00.0000
  • Product Status: Active

You May Also Be Interested in

Johanson Technology Inc.
"High Frequency Ceramic Solutions"
Lowest to $0.3341
Knowles Dielectric Labs
RF FILTER LOW PASS 5.5GHZ 6SMD
Need more? Email Us
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Toko America Inc.
Need more? Email Us
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
Johanson Technology Inc.
BAND PASS FILTER 2.45 GHZ 0805
Need more? Email Us
Crystek Corporation
RF FILTER HI PASS 100MHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 2.4GHZ INLINE
Need more? Email Us
Broadcom Limited
TRANSMIT FILTER US PCS 1.6X2.0MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2261 $58.4522
5+ $23.9804 $119.9020
7+ $23.2311 $162.6177
9+ $22.4817 $202.3353
12+ $21.7323 $260.7876
16+ $19.4841 $311.7456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess