EN
  • EN
  • DE

SYK-2R+

Part No SYK-2R+
Manufacturer Mini-Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1503+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 720630-SYK-2R+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SYK-2R+ CAD Model

Description

The SYK-2R+ is a wideband frequency mixer manufactured by Mini-Circuits. Mixers are essential components in RF and microwave systems, used to convert signals from one frequency to another. The SYK-2R+ is designed for surface mount applications and offers high performance over a broad frequency range.

Applications:

  • Frequency Upconversion: Converting signals to higher frequencies for transmission.
  • Frequency Downconversion: Converting signals to lower frequencies for processing.
  • RF Receivers: Mixing incoming signals with a local oscillator to produce an intermediate frequency (IF).
  • RF Transmitters: Mixing baseband signals with a local oscillator to generate the desired transmit frequency.
  • Test and Measurement Equipment: Used in spectrum analyzers and signal generators.

Features:

  • Wideband Operation: Covers a broad frequency range (e.g., 2 to 18 GHz, specific range from datasheet).
  • Surface Mount Package: Designed for easy PCB assembly.
  • Low Conversion Loss: Minimizes signal loss during frequency conversion.
  • High Isolation: Prevents unwanted signals from leaking between ports.
  • Excellent Linearity: Minimizes signal distortion.
  • Rugged Construction: Designed for reliable operation in demanding environments.

Benefits:

  • Versatile Frequency Conversion: Supports a wide range of frequency conversion applications.
  • Simplified PCB Assembly: Surface mount package simplifies manufacturing.
  • Improved Signal Quality: Low conversion loss and high isolation ensure high-quality signal conversion.
  • Reliable Performance: Rugged construction ensures long-term reliability.
  • Compact Size: Small footprint minimizes board space requirements.

Additional Details:

The SYK-2R+ requires a local oscillator (LO) signal for frequency conversion. The datasheet specifies the LO power level, conversion loss, isolation, and other key parameters. The mixer is designed to operate within a specific temperature range. The "+" symbol in the part number often indicates RoHS compliance (Restriction of Hazardous Substances). Key parameters include LO frequency, RF frequency, IF frequency, conversion loss (dB), isolation (dB), and IP3 (dBm) values found in the datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess