EN
  • EN
  • DE

ZX60-1215LN-S+

Part No ZX60-1215LN-S+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 413743-ZX60-1215LN-S+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZX60-1215LN-S+ CAD Model

Description

The ZX60-1215LN-S+ is a high-performance coaxial low noise amplifier (LNA) from Mini-Circuits, designed to operate over a wide frequency range. This amplifier is known for its excellent noise figure and high gain, making it suitable for a variety of sensitive receiver applications.

Applications

  • GPS receivers: Enhances signal reception in GPS devices.
  • Satellite communications: Improves the signal-to-noise ratio in satellite communication systems.
  • Wireless communication systems: Used in base stations and other wireless infrastructure.
  • Radar systems: Amplifies weak radar signals for improved detection.
  • Test and measurement equipment: Employed in spectrum analyzers and other sensitive instruments.
  • Electronic Warfare (EW) systems: Used in signal intelligence and electronic countermeasures.

Features

  • Low Noise Figure: Provides excellent sensitivity by minimizing added noise.
  • High Gain: Amplifies weak signals for improved detection and processing.
  • Wideband Operation: Functions effectively over a broad frequency range.
  • Coaxial Package: Designed for easy integration into RF systems.
  • Unconditionally Stable: Operates without oscillations under various load conditions.
  • SMA Connectors: Uses standard SMA connectors for convenient connection.

Benefits

  • Improved Signal Reception: Enhances the sensitivity of receivers, allowing for the detection of weaker signals.
  • Extended Communication Range: Increases the range of wireless communication systems.
  • Enhanced System Performance: Improves the overall performance of RF and microwave systems.
  • Simplified Integration: Coaxial package and SMA connectors allow for easy integration into existing systems.
  • Reliable Operation: Unconditionally stable design ensures consistent performance.

Additional Details

The ZX60-1215LN-S+ operates within a frequency range of 0.5 to 1.2 GHz. It features a typical gain of approximately 24 dB and a low noise figure of around 0.7 dB. The amplifier typically requires a supply voltage of +12V DC. It comes in a rugged, compact coaxial package suitable for demanding environments. The SMA connectors are gold-plated for optimal signal transfer and corrosion resistance. Its performance is specified over a temperature range to ensure reliable operation in various conditions. This amplifier is designed for applications where low noise and high gain are critical requirements. It is RoHS compliant.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess