EN
  • EN
  • DE

MD65SC51BE

Part No MD65SC51BE
Manufacturer Mitel Networks Corporation
Catalog OEM Parts (M - N)
Description Asynchronous Communications Interface Adaptor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021861-MD65SC51BE
Categories OEM Parts(M-N)
Manufacturer Mitel Networks Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD65SC51BE CAD Model

Description

The MD65SC51BE is a single-channel Asynchronous Communication Interface Adapter (ACIA) manufactured by Mitel Networks Corporation. It is designed to provide a flexible and reliable means of serial communication for microprocessors and microcontrollers. This ACIA supports asynchronous data transmission and reception, including features such as programmable baud rate generation, error detection, and interrupt handling.

Applications

  • Serial communication in embedded systems: Provides asynchronous serial communication for microprocessors and microcontrollers.
  • Industrial control systems: Used for data communication between controllers and peripheral devices.
  • Data acquisition systems: Facilitates serial data transfer from sensors and other data sources.
  • Networking equipment: Supports serial communication in network devices and communication modules.
  • Telecommunications: Used in telecommunication equipment for asynchronous data transfer.

Features

  • Asynchronous communication: Supports asynchronous data transmission and reception.
  • Programmable baud rate generator: Allows flexible configuration of the serial communication speed.
  • Error detection: Includes parity, overrun, and framing error detection for reliable data transfer.
  • Interrupt handling: Generates interrupts to signal data reception and transmission events.
  • TTL compatible inputs and outputs: Simplifies interfacing with other digital logic circuits.

Benefits

  • Reliable communication: Error detection ensures accurate data transfer in noisy environments.
  • Flexible configuration: Programmable baud rate allows adaptation to various communication protocols.
  • Simplified system design: Easy to interface with other components, reducing design complexity.
  • Efficient interrupt handling: Reduces CPU overhead by generating interrupts for communication events.
  • Cost-effective solution: Provides a balance of features and cost for serial communication applications.

Additional Details

The MD65SC51BE ACIA is designed to provide robust and reliable serial communication for a wide range of applications. Its asynchronous communication capability allows for flexible data transfer between devices. The programmable baud rate generator enables the device to be configured to support various communication protocols and speeds. The error detection features ensure data integrity, making it suitable for critical applications. The interrupt handling capabilities further enhance efficiency by reducing the load on the host CPU. Its TTL compatible inputs and outputs simplify interfacing with other digital logic circuits.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5541 $66.2164
9+ $13.5828 $122.2452
14+ $13.1584 $184.2176
19+ $12.7339 $241.9441
24+ $12.3095 $295.4280
32+ $11.0360 $353.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess