EN
  • EN
  • DE

MT90823AB

Part No MT90823AB
Manufacturer Mitel Networks Corporation
Catalog Interface - Telecom
Description 3V Large Digital Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitel Networks Corporation
Win Source Part Number 1227964-MT90823AB
Manufacturer Homepage www.mitel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT90823AB CAD Model

Description

The MT90823AB is a T1/E1 Line Interface Unit (LIU) manufactured by Mitel Networks Corporation. It is designed to provide physical layer connectivity for T1 or E1 telecommunications lines. The LIU handles framing, coding, and clock recovery, allowing digital devices to interface with the public switched telephone network (PSTN) or other T1/E1 networks.

Applications:

  • PBX Systems: Used in Private Branch Exchanges (PBXs) to connect internal phone systems to external telephone lines.
  • Channel Banks: Employed in channel banks to multiplex multiple voice or data channels onto a single T1/E1 line.
  • Digital Cross-Connect Systems (DCS): Functions as a line interface in DCS equipment for switching and routing T1/E1 signals.
  • Voice over IP (VoIP) Gateways: Utilized in VoIP gateways to convert voice signals to IP packets and vice versa.
  • Wireless Base Stations: Used for backhaul connectivity in wireless base stations.

Features:

  • T1/E1 Compatibility: Supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) standards.
  • Integrated Clock Recovery: Extracts timing information from the received T1/E1 signal.
  • Line Build-Out (LBO): Provides adjustable equalization to compensate for signal attenuation over long cable runs.
  • Jitter Attenuation: Reduces jitter in the received signal.
  • Loopback Testing: Supports local and remote loopback testing for diagnostics.
  • HDLC Controller Interface: Enables connectivity to a High-Level Data Link Control (HDLC) controller.
  • Serial Communication Interface (SCI): Provides a serial interface for configuration and monitoring.
  • Single 5V Power Supply: Simplifies power supply design.

Benefits:

  • Reliable T1/E1 Connectivity: Ensures robust and stable communication over T1/E1 lines.
  • Integrated Functionality: Reduces the number of external components required.
  • Flexible Configuration: Allows for adaptation to different network environments.
  • Improved Signal Quality: Enhances signal integrity and reduces errors.
  • Simplified System Design: Reduces complexity and cost.
  • Reduced Jitter: Ensures proper clocking of downstream devices.

Additional Details:

The MT90823AB typically interfaces with a framer device, which handles higher-layer T1/E1 protocols. It also often incorporates protection circuitry to guard against lightning strikes and other electrical surges. Refer to the Mitel datasheet for complete electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $133.6012 $133.6012
2+ $129.2919 $258.5838
3+ $124.9814 $374.9442
4+ $112.0523 $448.2092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess