EN
  • EN
  • DE

CM25MD-24H

Part No CM25MD-24H
Manufacturer Mitsubishi
Catalog OEM Parts (C - E)
Description Mitsubishi Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032846-CM25MD-24H
Categories OEM Parts(C-E)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM25MD-24H CAD Model

Description

The CM25MD-24H is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Mitsubishi Electric. This module is designed for high-power switching applications requiring efficient and reliable performance.

Applications:

  • AC Motor Drives: Controlling the speed and torque of AC motors in industrial applications.
  • Servo Amplifiers: Providing precise control in servo motor systems.
  • Power Inverters: Converting DC power to AC power in various applications.
  • Uninterruptible Power Supplies (UPS): Ensuring continuous power supply in critical systems.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters.

Features:

  • High-Speed Switching: Enables efficient operation at high frequencies.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • High Blocking Voltage: Provides reliable operation in high-voltage environments.
  • Isolated Baseplate: Offers electrical isolation for safety and ease of assembly.
  • Robust Design: Ensures reliable performance in harsh industrial environments.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced System Performance: Provides precise and reliable control of power.
  • Increased System Reliability: Minimizes the risk of system failures and downtime.
  • Simplified System Design: Reduces the number of components required for power control.
  • Reduced Size and Weight: Allows for more compact and efficient power electronic systems.

Key technical specifications of the CM25MD-24H include its voltage rating, current rating, switching frequency, and thermal resistance. These parameters are crucial for selecting the right IGBT module for a specific application. Always consult the manufacturer's datasheet for detailed technical information and application guidelines.

You May Also Be Interested in

Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Microchip Technology
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess