The KC40E1E106M-TS is a film capacitor manufactured by Mitsubishi. It is designed for general-purpose applications where stable capacitance and reliable performance are required. Film capacitors are known for their low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance), making them suitable for high-frequency circuits and power applications.
Applications:
- Power supply filtering
- Audio coupling and decoupling
- Snubber circuits
- Motor control circuits
- Renewable energy systems
Features:
- High capacitance value (10µF)
- Low ESR and ESL
- Stable capacitance over temperature
- Long lifespan
- Self-healing properties
Benefits:
- Effective noise filtering
- Improved audio quality
- Reduced voltage spikes
- Reliable performance in demanding applications
- Extended equipment lifespan
Technical Specifications:
The KC40E1E106M-TS has a capacitance of 10µF (microfarads) and a voltage rating determined by the '40E1' code. Generally, that would represent a 250VDC rating. The 'M' typically indicates a tolerance of ±20%. The capacitor is constructed using a metallized film dielectric, such as polyester or polypropylene. The package is likely a radial leaded type for easy through-hole mounting on PCBs. The operating temperature range is typically between -40°C and +85°C. The capacitor is designed for low losses and high ripple current capability. The self-healing property allows the capacitor to recover from minor insulation breakdowns, extending its operational life. It is suitable for use in circuits with high switching frequencies and is typically chosen when reliability and capacitance stability are paramount.