EN
  • EN
  • DE

SI4745-C10-AMR

Part No SI4745-C10-AMR
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Description Rf Receiver Am/fm/sw/lw/rds/rbds 3V to 3.6V 24-PIN QFN T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985226-SI4745-C10-AMR
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4745-C10-AMR CAD Model

Description

The Si4745-C10-AMR is a highly integrated single-chip AM/FM radio receiver from Silicon Labs. It's designed to provide high-performance radio reception while minimizing external components and power consumption. This receiver is commonly used in portable audio devices, automotive entertainment systems, and other applications requiring radio functionality.

Applications:

  • Portable Audio Devices (MP3 Players, Radios)
  • Automotive Entertainment Systems
  • Consumer Electronics
  • Clock Radios
  • Alarm Systems

Features:

  • Complete AM/FM Radio Receiver: Integrates all necessary radio functions.
  • Low Power Consumption: Extends battery life in portable applications.
  • Digital Tuning: Provides precise and stable tuning.
  • Automatic Frequency Control (AFC): Maintains optimal tuning.
  • Programmable De-emphasis: Optimizes audio quality.
  • I2C Control Interface: Simplifies communication with a host microcontroller.

Benefits:

  • Reduced Component Count: Simplifies design and lowers manufacturing costs.
  • Extended Battery Life: Minimizes power consumption in portable devices.
  • Improved Radio Performance: Provides high-quality AM/FM reception.
  • Easy Integration: Simplifies integration with existing systems.
  • Flexible Control: Allows for customizable radio settings.

Technical Specifications:

The Si4745-C10-AMR supports AM frequencies from 520 kHz to 1710 kHz and FM frequencies from 76 MHz to 108 MHz. It operates on a supply voltage typically around 3.3V. It uses the I2C interface for control and data transfer. For detailed specifications, including sensitivity, audio output power, and package dimensions, refer to the official Silicon Labs datasheet for the Si4745-C10-AMR.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess