EN
  • EN
  • DE

M52339SP

Part No M52339SP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989564-M52339SP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M52339SP CAD Model

Description

The M52339SP is a video signal processing integrated circuit (IC) manufactured by Mitsubishi Electric. This IC is designed for use in video equipment such as televisions, video recorders, and cameras. It performs functions such as video amplification, filtering, and synchronization signal processing.

Applications:

  • Televisions: Used in television sets for video signal processing and display.
  • Video Recorders (VCRs): Employed in VCRs for recording and playback of video signals.
  • Cameras: Integrated into cameras for video signal processing and output.
  • Video Monitors: Used in video monitors for displaying video signals.
  • Video Projectors: Employed in video projectors for processing and projecting video signals.

Features:

  • Video Amplification: Amplifies weak video signals to improve picture quality.
  • Video Filtering: Filters out noise and interference to enhance video clarity.
  • Synchronization Signal Processing: Processes synchronization signals for stable video display.
  • Color Signal Processing: Processes color signals for accurate color reproduction.
  • Multiple Input/Output Channels: Provides multiple input and output channels for versatile connectivity.

Benefits:

  • Improved Picture Quality: Video amplification and filtering enhance video clarity and sharpness.
  • Stable Video Display: Synchronization signal processing ensures stable video display.
  • Accurate Color Reproduction: Color signal processing provides accurate color reproduction.
  • Versatile Connectivity: Multiple input/output channels allow for flexible connectivity.
  • Reliable Performance: Designed for reliable operation in video equipment.

Additional Details:

The M52339SP video signal processing IC typically operates with a single power supply voltage. The IC is available in a specific package type, usually a surface-mount package. It is essential to consult the Mitsubishi Electric datasheet for the specific values of these parameters, including the operating voltage range, input/output signal levels, and temperature specifications. The IC is designed to process composite video signals (CVBS) and/or S-Video signals. It may also include features such as automatic gain control (AGC) and automatic color control (ACC). Proper PCB layout techniques should be used to minimize noise and interference. The IC is commonly used in legacy video equipment. This is due to its ability to handle the processing of analog video signals which have largely been replaced by digital video standards in modern displays. Careful attention to circuit design is needed to achieve optimal performance, including external components, filtering networks, and termination requirements as detailed in the manufacturer's documentation.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess