The PM15RHB120-2 is an intelligent power module (IPM) manufactured by Mitsubishi Electric. It is designed for use in motor control applications, providing a compact and integrated solution for driving motors with high efficiency and reliability.
Applications
- Inverter-controlled motor drives.
- Air conditioner compressors.
- Washing machine motors.
- Industrial motor control systems.
- Servo drives.
Features
- Integrated IGBTs (Insulated Gate Bipolar Transistors).
- Integrated gate drive circuitry.
- Built-in protection functions (overcurrent, overtemperature, short-circuit).
- Low power loss.
- Compact package.
Benefits
- Simplified motor drive design.
- Reduced component count.
- Improved system reliability.
- Enhanced motor control performance.
- Increased energy efficiency.
Additional Details
The 'PM' prefix indicates a Power Module, '15' signifies the current rating (15 Amperes), 'RHB' refers to a specific generation or family of IPMs, and '120' likely denotes the voltage rating (1200 Volts). The '-2' is a revision number or further specification detail. The integrated gate drive circuitry simplifies the design process and reduces the need for external components. Detailed specifications, including voltage and current ratings, switching characteristics, and thermal performance, can be found in the PM15RHB120-2 datasheet available from Mitsubishi Electric. The IPM incorporates protection functions to prevent damage to the module and the motor in case of overcurrent, overtemperature, or short-circuit conditions. The IGBTs enable efficient switching and low power loss, resulting in improved energy efficiency. The module's compact package allows for easy integration into motor drive systems.