EN
  • EN
  • DE

PS21563-CP

Part No PS21563-CP
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Description Power Transistor Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014555-PS21563-CP
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS21563-CP CAD Model

Description

The PS21563-CP is an intelligent power module (IPM) manufactured by Mitsubishi Electric. This IPM is designed for driving motors in various applications, offering a compact and reliable solution for motor control.

Applications:

  • Air Conditioners
  • Washing Machines
  • Refrigerators
  • Industrial Motor Drives
  • Servo Motor Control

Features:

  • Integrated Gate Drivers: Includes built-in gate drivers for easy control of the power transistors.
  • Overcurrent Protection: Incorporates protection circuitry to prevent damage from overcurrent conditions.
  • Short-Circuit Protection: Provides protection against short circuits, enhancing the system's reliability.
  • Undervoltage Lockout: Prevents the IPM from operating under low voltage conditions, ensuring proper functionality.
  • Compact Package: Designed in a compact package for space-saving installation.
  • High Efficiency: Offers high efficiency, reducing power losses and heat generation.

Benefits:

  • Simplified Design: Simplifies the design process with integrated functions, reducing the number of external components needed.
  • Improved Reliability: Enhances system reliability with built-in protection features.
  • Reduced Size: Enables smaller and more compact motor drive systems.
  • Energy Efficiency: Contributes to energy-efficient motor control, reducing energy consumption.
  • Cost-Effective: Offers a cost-effective solution for motor control applications.

Additional Details:

The PS21563-CP typically includes six IGBTs (Insulated Gate Bipolar Transistors) configured in a three-phase bridge. These IGBTs are controlled by the integrated gate drivers, allowing for precise control of the motor. The IPM also includes a bootstrap circuit for high-side gate drive. The protection features, such as overcurrent and short-circuit protection, are crucial for ensuring the safe and reliable operation of the motor drive system. The undervoltage lockout feature prevents the IPM from operating when the supply voltage is too low, which could damage the IGBTs. The compact package of the PS21563-CP makes it suitable for applications where space is limited. It is designed to operate within specific voltage and current ranges, as detailed in the Mitsubishi Electric datasheet.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess