EN
  • EN
  • DE

RF3858TR13

Part No RF3858TR13
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Rf And Mmw Front End Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006302-RF3858TR13
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF3858TR13 CAD Model

Description

The RF3858TR13 is a high-power, high-efficiency linear power amplifier designed by Qorvo for use in various wireless infrastructure applications. This amplifier is optimized for excellent linearity and efficiency, making it suitable for demanding applications such as cellular base stations and other high-performance communication systems. The 'TR13' likely indicates a specific packaging or tape and reel configuration.

Applications

  • Cellular base stations (e.g., LTE, WCDMA)
  • Small cell deployments
  • Remote radio heads (RRHs)
  • Wireless infrastructure equipment
  • General purpose high power amplification

Features

  • High power output: Delivers significant output power for extended coverage and improved signal strength.
  • High efficiency: Minimizes power consumption and reduces heat dissipation, leading to lower operational costs.
  • Excellent linearity: Provides excellent linearity, minimizing distortion and ensuring high-quality signal transmission.
  • Wideband operation: Supports a broad range of operating frequencies to meet diverse application requirements.
  • Integrated bias circuitry: Simplifies system design and reduces the number of external components required.
  • Compact package: Available in a small package size for space-constrained applications.
  • Internal matching networks: Integrated input and output matching networks for optimal performance and simplified integration.
  • Robust thermal performance: Designed for efficient heat dissipation, ensuring reliable operation at high power levels.

Benefits

  • Extended coverage: Provides extended coverage and improved signal strength, enhancing the quality of wireless communication.
  • Reduced operating costs: Minimizes power consumption and reduces heat dissipation, leading to lower energy bills and cooling costs.
  • Improved signal quality: Ensures high-quality signal transmission, minimizing distortion and improving the user experience.
  • Simplified system design: Reduces the number of external components required, simplifying board layout and reducing development time.
  • Reduced size and weight: Occupies minimal board space, allowing for more compact and lightweight designs.
  • Enhanced system reliability: Provides a robust and reliable amplifier, improving system reliability and reducing downtime.

Additional Details

The RF3858TR13 typically requires an external power supply and control signals. The amplifier's performance can be optimized by carefully selecting external components and implementing proper thermal management techniques. Detailed technical specifications, including output power, efficiency, linearity, and operating frequency range, are available in the product datasheet. The datasheet also provides information on recommended bias conditions and thermal design considerations.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess