The PS21963-AKT is an Intelligent Power Module (IPM) manufactured by Mitsubishi Electric. This IPM is designed for driving three-phase motors in various applications, offering a compact and integrated solution with built-in protection features.
Applications:
- Air Conditioners
- Washing Machines
- Refrigerators
- Industrial Motor Drives
- Servo Motors
- Inverter Systems
Features:
- Three-Phase IGBT Inverter
- Built-in Gate Drive Circuitry
- Overcurrent Protection
- Short-Circuit Protection
- Undervoltage Lockout (UVLO)
- Over-Temperature Protection
- Compact Package
Benefits:
- Simplified Design: Integrates the power stage and gate drive circuitry, reducing the number of external components required.
- Enhanced Protection: Built-in protection features safeguard the IPM and the driven motor from various fault conditions.
- Improved Reliability: Robust design and protection mechanisms contribute to a longer lifespan and more reliable operation.
- Compact Size: The compact package allows for space-saving designs.
- Energy Efficient: IGBT technology provides high efficiency in motor control applications.
Additional Details:
The PS21963-AKT incorporates IGBT (Insulated Gate Bipolar Transistor) technology for efficient power switching. The integrated gate drive circuitry simplifies the control interface and reduces the need for external components. The built-in protection features, such as overcurrent, short-circuit, and over-temperature protection, ensure safe and reliable operation. The undervoltage lockout (UVLO) feature prevents the IPM from operating under insufficient voltage conditions, further protecting the device and the motor.
This IPM is well-suited for applications where compact size, high efficiency, and robust protection are critical requirements. Its integration of power and control functions simplifies the design process and reduces the overall system cost.