EN
  • EN
  • DE

RM30DZ-M

Part No RM30DZ-M
Manufacturer Mitsubishi
Catalog Custom Parts (N - R)
Description Mitsubishi Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229409-RM30DZ-M
Categories Custom Parts
Manufacturer Mitsubishi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM30DZ-M CAD Model

Description

The Mitsubishi RM30DZ-M is a power module designed for motor control and inverter applications. It incorporates insulated gate bipolar transistors (IGBTs) and diodes in a compact package, offering high efficiency and reliable performance. This module is commonly used in variable frequency drives (VFDs), servo drives, and other power electronic systems.

Applications:

  • Variable Frequency Drives (VFDs): Used in VFDs for controlling the speed of AC motors.
  • Servo Drives: Implemented in servo drives for precise motor control in robotics and automation.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide backup power in case of power outages.
  • Welding Machines: Used in welding machines for power conversion and control.
  • Inverters: General purpose inverter applications.

Features:

  • IGBT Technology: Provides high efficiency and fast switching speeds.
  • Integrated Diodes: Includes diodes for freewheeling and reverse recovery.
  • Isolated Package: Provides electrical isolation between the power circuit and the control circuit.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • Compact Design: Enables high-density designs and reduces the overall size of the application.

Benefits:

  • Improved Efficiency: Reduces power loss and improves the efficiency of power conversion circuits.
  • Reliable Performance: Designed for reliable performance in demanding applications.
  • Simplified Design: Integrated design simplifies the design and reduces the number of external components.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation.
  • Enhanced Safety: Isolation between power and control circuits enhances safety.

Additional Details:

The RM30DZ-M power module requires proper heat sinking to dissipate heat generated during operation. The gate drive circuit must be designed to provide the appropriate voltage and current to the IGBT gates. Detailed specifications, including voltage and current ratings, switching characteristics, and thermal resistance, are available in the product datasheet.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
New Japan Radio
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us
PLX
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess