EN
  • EN
  • DE

MM1268XFBE

Part No MM1268XFBE
Manufacturer Mitsumi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831049-MM1268XFBE
Ultra Librarian 3D Model Ultra Librarian MM1268XFBE CAD Model

Description

The MM1268XFBE is a power management IC manufactured by Mitsumi. While specific detailed information is limited, based on available data and similar Mitsumi products, it's likely a highly integrated solution designed for efficient power conversion and regulation in portable electronic devices. The XFBE likely signifies specific package and performance characteristics.

Applications

  • Portable Media Players
  • Digital Cameras
  • Smartphones
  • Tablet Computers
  • Wireless Communication Devices

Features

  • Highly Integrated Power Management Solution
  • Efficient DC-DC Conversion
  • Low Quiescent Current for Extended Battery Life
  • Multiple Output Voltage Rails
  • Overcurrent and Overvoltage Protection
  • Short Circuit Protection
  • Thermal Shutdown Protection
  • Compact Package Size

Benefits

  • Improved Battery Life in Portable Devices
  • Reduced Board Space Requirements
  • Simplified Power Supply Design
  • Enhanced System Reliability
  • Lower System Cost

Additional Details

Due to limited publicly available documentation, specific technical specifications (e.g., input voltage range, output current capabilities, switching frequency) are not definitively known. However, similar Mitsumi power management ICs typically operate with input voltages ranging from 2.5V to 5.5V and offer multiple regulated output voltages to power various system components such as microprocessors, memory, and displays. The package is likely a small outline package suitable for surface mount assembly.

Further investigation of application notes or contacting Mitsumi directly may yield more detailed technical information for the MM1268XFBE. The integration of protection features is crucial for preventing damage to downstream components in case of faults, enhancing the overall robustness of the electronic device.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess