EN
  • EN
  • DE

MM3464A33RRE

Part No MM3464A33RRE
Manufacturer Mitsumi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831097-MM3464A33RRE
Ultra Librarian 3D Model Ultra Librarian MM3464A33RRE CAD Model

Description

The MM3464A33RRE is a voltage detector IC manufactured by Mitsumi Electric. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. This functionality is crucial for preventing malfunctions and ensuring the stable operation of microcontrollers and other sensitive components.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Monitors the voltage levels of power supplies to ensure they are within acceptable limits.
  • Battery-Powered Devices: Protects against deep discharge of batteries by shutting down the device when the battery voltage is low.
  • Industrial Control Systems: Provides voltage monitoring in industrial control systems to prevent equipment damage.
  • Automotive Electronics: Ensures stable operation of electronic components in automotive applications.

Features

  • Low Voltage Detection: Detects voltage drops below a specified threshold.
  • Reset Output: Provides a reset signal to microcontrollers or other devices.
  • Low Current Consumption: Minimizes power consumption in battery-powered applications.
  • Small Package Size: Available in small package sizes for space-constrained applications.
  • High Accuracy: Provides accurate voltage detection for reliable operation.

Benefits

  • Prevents Data Corruption: Protects against data corruption in microcontrollers during voltage drops.
  • Ensures Stable Operation: Ensures stable operation of electronic devices by providing a reset signal during power-up or brown-out conditions.
  • Extends Battery Life: Minimizes power consumption in battery-powered applications.
  • Reduces Board Space: Small package size allows for compact designs.
  • Improves Reliability: Accurate voltage detection improves the reliability of electronic systems.

Additional Details

The MM3464A33RRE voltage detector IC typically operates with a fixed detection voltage. The specific threshold voltage is indicated by the “33” in the part number, suggesting a 3.3V detection level. The device usually comes in a small surface-mount package (e.g., SOT-25 or similar). The output is generally an open-drain or CMOS output, which can be directly connected to a microcontroller's reset pin. It's crucial to consult the manufacturer's datasheet for precise electrical characteristics, timing diagrams, and application notes to ensure proper integration and optimal performance within a specific electronic circuit design.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6435 $57.9150
220+ $0.5281 $116.1820
340+ $0.5116 $173.9440
470+ $0.4950 $232.6500
605+ $0.4786 $289.5530
810+ $0.4290 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,973 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess