EN
  • EN
  • DE

MM3563B02NRH

Part No MM3563B02NRH
Manufacturer Mitsumi
Catalog PMIC - Battery Management
Description IC, MULTI CELL, SECOND PROTECTIO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Mitsumi
Series MM3563B
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 3
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-26A
Base Product Number MM3563
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 740074-MM3563B02NRH
Ultra Librarian 3D Model Ultra Librarian MM3563B02NRH CAD Model

Description

The MM3563B02NRH is a battery management integrated circuit (IC) from Mitsumi.

  • Designed for: Battery protection
  • Compatible With: Lithium ion/polymer batteries
  • Protection From: Overvoltage faults
  • Cells: 1 to 3
  • Package Size: SOT-23-6
  • Mount: Surface Mount Device
  • Temperature Range: -40°C to 110°C
  • Standard Package: 3,000 pcs
  • Series: MM3563B

You May Also Be Interested in

Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess