EN
  • EN
  • DE

PST3327UL

Part No PST3327UL
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282160-PST3327UL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3327UL CAD Model

Description

The Mitsumi PST3327UL is a low dropout (LDO) regulator designed to provide a stable 2.7V output voltage. This makes it ideal for powering various low-voltage digital and analog circuits. Its low dropout characteristic allows it to maintain regulation even when the input voltage is only slightly higher than the output voltage, which is crucial for battery-powered applications.

Applications:

  • Low-Power Microcontrollers: Providing a stable 2.7V supply for microcontrollers in embedded systems.
  • Portable Audio Devices: Powering audio amplifiers and digital signal processors (DSPs).
  • Wireless Sensors: Used in wireless sensor networks to power sensor nodes.
  • Real-Time Clocks (RTCs): Maintaining power for RTCs in various electronic devices.
  • Memory Devices: Supplying power to EEPROM and other memory chips.

Features:

  • Low Dropout Voltage: Operates efficiently with a minimal voltage difference between input and output.
  • Fixed 2.7V Output: Provides a precise and consistent 2.7V output voltage.
  • Overcurrent Protection: Protects the regulator and connected components from excessive current.
  • Thermal Shutdown: Prevents overheating by shutting down the regulator if the temperature exceeds a safe limit.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits:

  • Stable Power Supply: Ensures reliable operation of sensitive electronic components.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features enhance system reliability.
  • Compact Design: Small package size allows for integration into small form-factor devices.
  • Easy Integration: Simple design requires minimal external components.

The PST3327UL typically operates with an input voltage range of 2.9V to 5.5V. The regulator’s low dropout voltage capability is essential for ensuring stable operation even as the battery voltage declines. It also incorporates overcurrent protection, preventing damage from short circuits or excessive current draw. The thermal shutdown feature safeguards against overheating, enhancing overall system reliability. The compact package size makes it suitable for a wide range of portable and space-constrained applications. When implementing the PST3327UL, it is crucial to adhere to the manufacturer's recommendations regarding external components, such as input and output capacitors. These components play a significant role in ensuring the stability and performance of the regulator. The device is designed for easy integration into various electronic systems and requires minimal external circuitry. Its fixed 2.7V output eliminates the need for external voltage dividers or adjustment components, simplifying the design process. Designers should also consider the regulator's thermal characteristics, particularly in applications where the output current is high. Proper heat sinking or thermal management techniques may be necessary to prevent overheating and ensure reliable operation. Overall, the Mitsumi PST3327UL is a versatile and reliable LDO regulator that provides a stable 2.7V output for a wide range of electronic applications. Its low dropout voltage, protection features, and compact package make it an ideal choice for portable devices, wireless sensors, and other low-voltage systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess