EN
  • EN
  • DE

LP2980IM5X-ADJ

Part No LP2980IM5X-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP2980-ADJ Micropower 50 mA Ultra Low-Dropout Adjustable Voltage Regulator in SOT-23 | IC REG LIN POS ADJ 50MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 15V
Maximum Dropout Voltage 0.22V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP2980
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202902-LP2980IM5X-ADJ
Manufacturer Homepage www.ti.com
Family Name LP2980
Introduction Date January 04, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2980IM5X-ADJ CAD Model

Description

The LP2980IM5X-ADJ, manufactured by Texas Instruments, is a high-performance, micro-power low dropout regulator (LDO) designed for a wide range of applications. This adjustable version of the LP2980 series offers design flexibility with an output voltage that can be set from 1.23V to 15V. It is ideal for battery-powered electronics due to its low quiescent current and low dropout voltage.

Key Features

  • Adjustable Output Voltage: The output voltage is adjustable from 1.23V to 15V, allowing for a wide range of uses in different circuit designs.
  • High Accuracy: The output voltage is guaranteed to be within ±1.5% tolerance for specified conditions, providing reliable and consistent performance.
  • Low Dropout Voltage: The device has a typical dropout voltage of just 280mV at 100mA load, which enhances efficiency and allows operation close to the input voltage.
  • Low Quiescent Current: The LP2980IM5X-ADJ features a very low quiescent current of 850µA at full load, which is ideal for battery-powered applications.
  • Thermal Shutdown and Current Limiting: Built-in thermal shutdown and current limiting features protect the device and the load from damage due to overheating and overcurrent conditions.
  • Small SOT-23 Package: The compact SOT-23 package is suitable for space-constrained applications.

Applications

The LP2980IM5X-ADJ LDO regulator is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Cellular phones and PDAs
  • Laptop, notebook, and palmtop computers
  • Wireless LAN and Bluetooth® devices
  • Consumer electronics such as cameras and MP3 players

Quality and Reliability

Texas Instruments is known for their commitment to quality and reliability, and the LP2980IM5X-ADJ is no exception. This product is designed to meet the stringent requirements of the most demanding applications, ensuring a long operational life and stable performance.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5213 $52.1300
205+ $0.4884 $100.1220
320+ $0.4719 $151.0080
460+ $0.4389 $201.8940
595+ $0.4224 $251.3280
740+ $0.4059 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess