EN
  • EN
  • DE

PST894A250UR

Part No PST894A250UR
Manufacturer Mitsumi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086214-PST894A250UR
Categories OEM Parts(O-R)
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PST894A250UR CAD Model

Description

The PST894A250UR is a reset IC manufactured by Mitsumi. This integrated circuit is designed to monitor voltage levels within electronic systems and provide a reset signal when the voltage falls below a predetermined threshold. Its primary function is to ensure the reliable operation of microcontrollers and other sensitive components by preventing them from operating under insufficient voltage conditions.

Applications

  • Microcontroller-based systems: Used to reset the microcontroller when the power supply voltage drops below a safe level.
  • Power management circuits: Monitors voltage rails to ensure stable power delivery.
  • Embedded systems: Provides a reliable reset signal for various embedded applications.
  • Consumer electronics: Ensures proper startup and operation of electronic devices.

Features

  • Voltage monitoring: Accurately monitors the input voltage.
  • Reset output: Provides a clear reset signal when the voltage threshold is breached.
  • Low power consumption: Minimizes the impact on the overall power budget of the system.
  • Compact package: Allows for integration into space-constrained designs.
  • High reliability: Ensures dependable operation over a wide range of conditions.

Benefits

  • Prevents system malfunction: By resetting the system during voltage drops, it prevents erratic behavior and data corruption.
  • Enhances system stability: Ensures that the system always starts up in a known state.
  • Improves product reliability: Protects sensitive components from operating under unstable voltage conditions.
  • Simplifies system design: Integrates voltage monitoring and reset functionality into a single component.

The PST894A250UR is typically available in a small surface-mount package. Further details regarding its specific voltage threshold, reset delay time, and operating temperature range can be found in the manufacturer's datasheet.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess