EN
  • EN
  • DE

0430450619+

Part No 0430450619+
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814644-0430450619+
Ultra Librarian 3D Model Ultra Librarian 0430450619+ CAD Model

Description

The 0430450619+ is a Micro-Fit 3.0 connector header manufactured by Molex, LLC. This connector is designed for power and signal applications requiring a compact and reliable connection. The '+' at the end of the part number may indicate a specific plating or packaging option.

Applications:

  • Wire-to-Board Connections: Provides a secure connection between wires and printed circuit boards.
  • Power Supplies: Used to connect power cables to power supply units.
  • Industrial Equipment: Employed in control systems, sensors, and other industrial devices.
  • Consumer Electronics: Used in appliances, audio equipment, and other consumer products.
  • Automotive Applications: Integrated into automotive electronics systems for signal and power distribution.

Features:

  • Micro-Fit 3.0 Series: Part of the Molex Micro-Fit 3.0 connector family, known for its compact size and high current carrying capacity.
  • 6 Circuits: Provides 6 individual connection points for signal or power transmission.
  • Single Row: Designed in a single-row configuration for space-saving applications.
  • Through-Hole Mounting: Designed for through-hole mounting on PCBs, providing a robust mechanical connection.
  • Positive Locking: Features a positive locking mechanism to prevent accidental disconnection.

Benefits:

  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Connection: Positive locking mechanism ensures a secure and stable connection.
  • High Current Capacity: Capable of handling high current loads for power applications.
  • Easy Assembly: Through-hole mounting simplifies the assembly process.
  • Durable Construction: Robust design ensures long-lasting performance in harsh environments.

Additional Details:

The 0430450619+ is made from high-quality materials to ensure reliable performance and durability. It is designed to meet industry standards for electrical and mechanical performance. The connector is available in various plating options to suit different environmental conditions and application requirements. It is commonly used in applications where space is limited and a reliable connection is critical. The housing material provides excellent insulation and protects the contacts from damage. Proper mating with the corresponding receptacle is essential for ensuring optimal performance. It is suitable for automated assembly processes, reducing manufacturing costs and improving production efficiency.

You May Also Be Interested in

Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0931
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0061

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2765 $59.1890
62+ $1.8676 $115.7912
96+ $1.8099 $173.7504
132+ $1.7510 $231.1320
171+ $1.6932 $289.5372
229+ $1.5177 $347.5533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess