EN
  • EN
  • DE

0474688001

Part No 0474688001
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CONN SIM CARD PUSH-PULL R/A SMD / 8 Position Card Connector SIM Card Surface Mount, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>PC Card Sockets
Mfr Molex, LLC
Series 47468
Package Tape & Reel (TR)
Product Status Obsolete
Card Type SIM Card
Number of Positions 8
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Ejector Side -
Mounting Type Surface Mount, Right Angle
Features Card Guides
Height Above Board 0.079" (2.00mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 29.5µin (0.75µm)
Base Product Number 047468
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 5,400 pcs
Win Source Part Number 1380382-0474688001
Ultra Librarian 3D Model Ultra Librarian 0474688001 CAD Model

Description

The Molex PC card socket is a high-quality connector designed for memory card applications.

  • Manufacturer: Molex
  • Mounting Type: Surface Mount, Right Angle
  • Positions: 8
  • Contact Finish: Gold
  • Contact Finish Thickness: 29.5µin (0.75µm)
  • Application: SIM Card
  • Insertion/Removal Method: Push In, Pull Out
  • Height Above Board: 0.079" (2.00mm)
  • Packaging: Tape & Reel (TR)
  • ECCN: See Data Sheet
  • REACH: See Data Sheet
  • HTSUS: See Data Sheet

You May Also Be Interested in

3M
CONN COMPACT FLASH CARD R/A SMD / Conn Compact Flash Card HDR 50 POS 0.635mm Solder RA SMD 0.5A T/R
Need more? Email Us
C&K Components
CONN CARD PUSH-PULL R/A SMD
Need more? Email Us
JAE Electronics
CONN SIM/SAM CARD PUSH-PUSH R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $4.1785
JST Sales America Inc.
CONN SMART CARD 8POS
Need more? Email Us
Amphenol
CONN MICRO SD CARD PUSH-PUSH R/A
Need more? Email Us
JAE Electronics
CONN SIM/SAM CARD PUSH-PULL R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $3.1282
Amphenol
CONN SIM CARD PUSH-PUSH R/A SMD
Lowest to $2.5029
Amphenol FCI
SD CARD CONNECTOR | CONN SD CARD PUSH-PUSH SMD
Lowest to $1.0768
TE Connectivity
CONN MEMORY STICK CARD PUSH-PUSH
Lowest to $2.1899

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess