EN
  • EN
  • DE

0755771001

Part No 0755771001
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN MINI SAS RCPT 26POS SLD SMD / 26 Position SAS, Mini Receptacle Connector Solder Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr Molex, LLC
Series iPass+ 75577
Package Tape & Reel
Product Status Obsolete
Connector Style Receptacle
Connector Type SAS, Mini
Number of Positions 26
Mounting Type Surface Mount
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 075577
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 858139-0755771001
Ultra Librarian 3D Model Ultra Librarian 0755771001 CAD Model

Description

The iPass+ 75577 series pluggable connector assembly with 26 positions is a versatile electronic component designed for reliable and efficient connectivity manufactured by Molex, LLC.

  • Connector Type: SAS and Mini
  • Termination: Solder
  • Contact Finish Thickness: 15.0μin (0.38μm)
  • Package: Tape and Reel
  • Connector Style: Receptacle
  • Mounting Type: Surface Mount
  • Standard Package: 400 pcs

You May Also Be Interested in

TE Connectivity
CONN SFP+ CAGE PRESS-FIT R/A
Lowest to $11.5484
JAE Electronics
CONN SERIAL I/O RCPT 20P SMD R/A
Need more? Email Us
TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Lowest to $78.3217
Samtec Inc.
CONN SKT 8PAIR SMD GOLD RA
Lowest to $14.3971
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $3.8181
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 41P R/A SMD
Lowest to $4.6150
Hirose Electric Co Ltd
CONN MULTI-PURP PLUG 10P IDC STR
Lowest to $4.3360
TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Need more? Email Us
Amphenol
SFP+ 1X2 CAGE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess