EN
  • EN
  • DE

0950012441

Part No 0950012441
Manufacturer Molex, LLC
Catalog Modular Connectors
Description CONN MOD JACK 4P4C R/A UNSHLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3
Manufacturer Molex, LLC
Series 95001
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 80°C
Mounting Through Hole
Family Name 095001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 095001-2441, 095001-2441-E, 0950012441-E, 900-0950012441, 95001-2441, 95001-2441-E, 95001-2441-TR126, 950012441, 950012441-E, WM5410, WM5410-ND, WM5410-NDR
Quantity per package 126
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858676-0950012441
Ultra Librarian 3D Model Ultra Librarian 0950012441 CAD Model

Description

The Molex, LLC electronic component with the Win Source Part Number 858676-0950012441 is an obsolete product that belongs to the 95001 series.

  • Connector Type: Jack Modular
  • Mounting Type: Through-Hole
  • Positions/Contacts: 4p4c (RJ9, RJ10, RJ22)
  • Angle: 90-Degree (Right)
  • Shielding: Unshielded
  • Category: Cat3
  • Supply and Demand: Limited
  • Quantity per Package: 126
  • ECCN: EAR99
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Molex, LLC
95503-2641 Molex Modular Connectors / Ethernet Connectors VERT PCB 6/4 RJ11 SMALL PANEL CUTOUT datasheet, inventory, & pricing.
Lowest to $1.8918
Amphenol Commercial Products
RJHSE-5084-02 Amphenol Commercial Products Modular Connectors / Ethernet Connectors CAT 5 MODULAR JACK HIGH TEMP datasheet, inventory, & pricing.
Need more? Email Us
Amphenol
Modular Connectors / Ethernet Connectors 8P8C, Shield with NO LED, 1 Port, High Temp T&R
Lowest to $4.3657
Molex, LLC
44915-0011 Molex Modular Connectors / Ethernet Connectors MDPLG 8/8 LONG SHLD CAT 6 datasheet, inventory, & pricing.
Lowest to $4.6568
Molex, LLC
85793-1006 Molex Modular Connectors / Ethernet Connectors 8/8 RA Magnetic Jack Green/Yellow LED datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
76170-1036 Molex High Speed / Modular Connectors Impact DC 3x6 Open Sn datasheet, inventory, & pricing.
Lowest to $30.7133
Hanrun
Jack Modular Connector RJ45 Surface Mount
Lowest to $2.4448
Molex, LLC
44050-0001 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE datasheet, inventory, & pricing.
Need more? Email Us
Yuan Dean Scientific., Co, LTD.
Jack Modular Connector RJ45 Through Hole
Lowest to $4.7528

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess