EN
  • EN
  • DE

105308-1208

Part No 105308-1208
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description NANOFIT RCPT HSG DLR 8CKT TPA BL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.6000
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905092-105308-1208
Ultra Librarian 3D Model Ultra Librarian 105308-1208 CAD Model

Description

The 105308-1208 is a Micro-Fit 3.0 connector header manufactured by Molex, LLC. It is designed for wire-to-board connections, specifically mating with Micro-Fit 3.0 housings in various electronic applications. This header provides a reliable and compact connection for both power and signal transmission.

Applications:

  • Consumer Electronics: Used for interconnecting PCBs in devices like TVs, audio systems, and home appliances.
  • Industrial Automation: Found in control systems, power supplies, and automated machinery requiring robust connections.
  • Automotive Electronics: Connects sensors, actuators, and control units within vehicle systems.
  • Telecommunications Equipment: Used in routers, switches, and servers for reliable signal transmission.
  • Medical Devices: Ensures secure connections in medical equipment where reliability is critical.

Features:

  • Micro-Fit 3.0 Interface: Ensures compatibility with Micro-Fit 3.0 housings and terminals.
  • Wire-to-Board Connection: Facilitates direct connection between wires and the PCB.
  • Durable Construction: Made from high-quality materials to ensure longevity and reliability.
  • Positive Locking: Provides a secure and stable connection, preventing accidental disconnections.
  • Polarization: Prevents incorrect mating, ensuring proper orientation.
  • 12 Circuits: Designed with 12 circuits to handle multiple signals or power lines in a compact format.

Benefits:

  • Compact Size: Ideal for applications where space is limited on the PCB.
  • Reliable Connection: Positive locking and robust materials ensure a stable and long-lasting connection.
  • Easy to Assemble: Designed for simple and efficient assembly processes.
  • Reduced Downtime: Minimizes potential failures, reducing maintenance and downtime.
  • Versatile Application: Suitable for a wide range of electronic applications requiring dependable connections.

Additional Details:

The 105308-1208 connector header has a pitch of 3.0mm, matching the Micro-Fit 3.0 standard. The housing is typically made of UL 94V-0 rated plastic, ensuring flame retardancy and safety. It is designed to meet industry standards for electrical performance and environmental compliance. Key specifications, such as voltage and current ratings, are detailed in the product datasheet.

You May Also Be Interested in

Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess