EN
  • EN
  • DE

120070-0156

Part No 120070-0156
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly UL 1061 0.3m 22AWG 4POS M12 Circular M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 300 mm
Country of Origin PL
Gender Male
Length 300 mm
Mount Cable
Number of Pins 4
Orientation Straight
RoHS Compliant
Win Source Part Number 1125551-120070-0156
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 120070-0156 CAD Model

Description

The Molex 120070-0156 is a Brad Harrison connector cordset. This cordset is designed for industrial automation and harsh environment applications, providing a robust and reliable connection for power and signal transmission. It is part of the Brad Harrison connector family, known for its durability and resistance to environmental factors.

Applications:

  • Industrial Automation: Used in manufacturing plants for connecting sensors, actuators, and control devices.
  • Robotics: Employed in robotic systems for power and signal transmission.
  • Material Handling: Integrated into material handling equipment for reliable connections in demanding environments.
  • Food and Beverage Processing: Utilized in food processing plants where washdown and sanitation are critical.
  • Oil and Gas: Applied in oil and gas exploration and production equipment for robust and reliable connections.

Features:

  • Rugged Construction: Designed to withstand harsh industrial environments, including exposure to chemicals, oil, and extreme temperatures.
  • IP67 Rated: Provides protection against dust and water ingress.
  • Durable Cable: Features a high-quality cable that is resistant to abrasion and flexing.
  • Secure Connection: Ensures a reliable and stable connection, preventing accidental disconnections.
  • Easy Installation: Designed for quick and easy installation, reducing downtime and maintenance costs.
  • Color-Coded Wires: Simplifies wiring and reduces the risk of errors.

Benefits:

  • Reliable Performance: Ensures consistent signal and power transmission, reducing downtime and maintenance costs.
  • Increased Uptime: Minimizes the risk of connection failures, increasing the uptime of industrial equipment.
  • Reduced Maintenance: Durable construction and reliable connection reduce the need for frequent maintenance.
  • Simplified Installation: Quick and easy installation saves time and reduces labor costs.
  • Versatile Application: Suitable for a wide range of industrial applications.

Additional Details:

The Molex 120070-0156 cordset typically features a 4-pole configuration. The cable length varies by specific model, usually between 5 to 10 meters. The cable jacket is typically made of PVC or PUR (Polyurethane) for enhanced durability. The connector body is usually made of nickel-plated brass or stainless steel for corrosion resistance. It is designed to operate in a wide temperature range, typically from -25°C to +80°C. The voltage rating is typically 250V AC/DC. It is designed to meet industry standards such as UL and CSA. The Brad Harrison connectors provide a secure and watertight connection. This cordset can withstand high vibration and shock levels. Molex offers a wide range of Brad Harrison connectors and cordsets to meet various application needs.

You May Also Be Interested in

Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=500M
Lowest to $2.9324
Broadcom Limited
Fiber Optic Cable 1Fibers 2.27mm Black 100m / FIBER OPTIC CBL SIMPLEX 100M
Lowest to $134.3284
TE Connectivity
Hook-up Wire 55/LF0114-28-94CS3254
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
HellermannTyton
Q50I NAT HS 11.42" Q TIE / Standard, Locking Natural 2.95" (75.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Lowest to $0.2482
Thomas & Betts
TYS9-280 - Thomas and Betts Ty-Rap TR TYS9280 CABLE TIE 316 SST .27X9I
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.337' (102.62mm, 4.04")
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket Cable Assemblies, 2.00mm Pitch
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess