EN
  • EN
  • DE

14-56-2101

Part No 14-56-2101
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Header Connector, cable Mount, plug, 10 Contacts, skt, 0.1 Pitch, crimp Terminal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type IDC, Receptacle, Socket
Contact Gender Female
Contact Material Bronze
Contact Plating Gold
Country of Origin US
Current Rating 3 A
Glow Wire Compliant Non-compliant
Height 15.2 mm
Housing Color Black
Housing Material Polyester
Lead Free Yes
Length 25.4 mm
Mount Free Hanging
Number of Circuits 10
Number of Contacts 10
Number of Positions 10
Number of Rows 1
Pitch 2.54 mm
Plating Tin
RoHS Compliant
Termination IDC
Voltage Rating 250 V
Width 2.51 mm
Wire/Cable Gauge 24 AWG
Wire/Cable Type Discrete
Win Source Part Number 1027629-14-56-2101
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 14-56-2101 CAD Model

Description

The Molex 1027629-14-56-2101 is a 10-position female connector with a pitch of 2.54 mm.

  • Positions: 10
  • Pitch: 2.54 mm
  • Gender: Female
  • Color: Black
  • Contact Material: Bronze
  • Voltage Rating: 250 V
  • Current Rating: 3 A
  • Length: 25.4 mm
  • Housing Material: Polyester
  • Height: 15.2 mm
  • Width: 2.51 mm
  • Halogen-Free: Yes
  • RoHS: Compliant
  • Mount: Free-Hanging
  • Category: Circular Connectors - Housings
  • Manufacturer: Molex

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess