EN
  • EN
  • DE
  • IT

15-06-0105

Part No 15-06-0105
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MINIFIT JR BMI PLG DLRW V-2 10CK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bag
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905340-15-06-0105
Ultra Librarian 3D Model Ultra Librarian 15-06-0105 CAD Model

Description

The Molex 905340-15-06-0105 is a single package bag with an unspecified series.

  • Packaging: Bag
  • Series: Unspecified
  • Category: Uncategorized
  • ECCN: EAR99
  • Supply and Demand: Balanced
  • Quantity per Package: 1
  • REACH Status: Available upon request
  • HTSUS: 8538.90.7080

You May Also Be Interested in

Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SOCKET HEADE
Need more? Email Us
TE Connectivity
CONN HEADER VERT 6POS 5MM
Lowest to $1.1943
Wurth Electronics Inc
2.54MM_SOCKET HEADER_SMT_STRAIGH
Need more? Email Us
Wurth Electronics Inc
WR-PHD 1.27 MM DUAL SOCKET HEADE
Lowest to $1.5094
TE Connectivity
CONN HEADER VERT 40POS 2.2MM
Need more? Email Us
Wurth Electronics Inc
CONN HEADER VERT 13POS 2.54MM
Need more? Email Us
Amphenol FCI
CONN HEADER VERT 20POS 2.54MM
Need more? Email Us
TE Connectivity
Board to Board & Mezzanine Connectors ON TAPING (EMBOSS) 0.5MM FS CONN. REC. A
Need more? Email Us
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SMT SOCKET H
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4080 $57.1200
335+ $0.3349 $112.1915
520+ $0.3244 $168.6880
715+ $0.3139 $224.4385
925+ $0.3034 $280.6450
1,240+ $0.2720 $337.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 639 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess