EN
  • EN
  • DE

150200163

Part No 150200163
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description FFC Jumper Cable 16Conductors 0.051m 60VAC 0.5A Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 51 mm
Contact Location Same Side
Contact Plating Gold
Country of Origin HU
Current Rating 500 mA
ELV Compliant
Housing Material Polyester
Number of Circuits 16
Pitch 500 µm
RoHS Compliant
Schedule B 8544420000, 8544420000
Voltage Rating 60 V
Win Source Part Number 1231901-150200163
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 150200163 CAD Model

Description

The Molex, LLC 1231901-150200163 is a cable that is currently active in the market.

  • Manufacturer: Molex, LLC
  • Material: polyester
  • Pitch: 500 µm
  • Voltage Rating: 60V
  • Current Rating: 500mA

You May Also Be Interested in

Molex, LLC
Cable Assembly UL 1015 0.305m 16AWG Mini Change 12 POS M Mini-ChangeR
Need more? Email Us
Samtec Inc.
.050 SOCKET DISCRETE CABLE ASSEM / 40 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.00' (304.80mm)
Need more? Email Us
TE Connectivity
High Performance Cable 1Conductors 24AWG Tin Plated Copper Blue 600Vac
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Weidmuller
Cable Assembly PUR 0.4m 4 Position M12 Circular Plug
Need more? Email Us
TE Connectivity
FILTER LINE CABLES / 2 Conductor Multi-Conductor Cable Black 20 AWG Braid
Need more? Email Us
Molex, LLC
Cable Assembly UL 2661 20m 22AWG M12 Circular 4 POS F Micro-Change (M12)
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.275/0.3" / Wire to Wire Solder Sleeve Transparent - Blue 0.275" (6.99mm), 0.300" (7.62mm)
Need more? Email Us
TE Connectivity
CBL 1COND STRND 26AWG 600V WHITE / 26 AWG Hook-Up, Shielded Wire 19/38 White 600V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess