EN
  • EN
  • DE

1552200168

Part No 1552200168
Manufacturer Molex, LLC
Catalog Multiple Conductor Cables
Description CABLE 3COND 18AWG GRAY 1000M
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr Molex, LLC
Series Flamar 155220
Package Bulk
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 3
Wire Gauge 18 AWG
Conductor Strand 52/0.0059"
Conductor Material Copper, Bare
Jacket (Insulation) Material Weld-Slag Oil Resistant (WSOR)
Jacket (Insulation) Diameter 0.280" (7.11mm)
Length 3281' (1000.0m)
Jacket Color Gray
Ratings UL Style 21215
Voltage 600 V
Temperature Range - Operating -25°C ~ 80°C
Usage Industrial, Signal, Control
Jacket (Insulation) Thickness 0.0150" (0.381mm)
Conductor Insulation Thermoplastic Elastomer (TPE)
Base Product Number 155220
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1124824-1552200168
Ultra Librarian 3D Model Ultra Librarian 1552200168 CAD Model

Description

The 1124824-1552200168 is a multi-conductor cable manufactured by Molex, LLC.

  • Category: Cables and Wires (Industrial, Signal, and Control)
  • Length: 3281 feet (1000.0m)
  • Number of Conductors: 3
  • Wire Gauge: 18 AWG
  • Voltage Rating: 600V
  • Package: Bulk
  • Standard Package: 1000 pieces
  • Product Status: Active
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • UL Style: 21215
  • Jacket Color: Gray

It is commonly used in industrial settings for signal and control purposes.

You May Also Be Interested in

Alpha Wire
16AWG 19/.0117 2C FOIL SHLD 100'
Need more? Email Us
Alpha Wire
MULTI-PAIR 6COND 26AWG SHLD 100'
Need more? Email Us
Alpha Wire
CABLE 2COND 18AWG WHITE 100'
Need more? Email Us
3M
MULTI-PAIR 14COND 28AWG GRY 100'
Need more? Email Us
TE Connectivity
55PC CABLE / Shielded Multi-Conductor Cable Braid 2Conductors 24AWG 2.33mm 600VAC White Cross Linked Modified Ethylene Tetrafluoroethylene
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / High Performance Cable Multi
Need more? Email Us
TE Connectivity
55PC CABLE / High Performance Cable Multi
Lowest to $15.6965
Alpha Wire
CABLE 18COND 16AWG SHLD 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 4COND 20AWG GRY SHLD 1000'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess