EN
  • EN
  • DE

1720430402

Part No 1720430402
Manufacturer Molex, LLC
Catalog Blade Type Power Connectors - Accessories
Description CONN HDR 4POS 7.50MM R/A SLDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Molex
Category Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies
Series Super Sabre 172043
Package Tray
Product Status Active
Connector Type Header, Male Blades
Number of Positions 4
Pitch 0.295" (7.50mm)
Mounting Type Through Hole, Right Angle
Termination Solder
Features Board Lock, Finger-Proof
Win Source Part Number WS1206301-1720430402
Ultra Librarian 3D Model Ultra Librarian 1720430402 CAD Model

Description

Delivering 34.0A per blade and withstanding up to +125°C operating temperatures, Super Sabre Power Connectors use proven technology for long-term performance and reliability in virtually every industry

You May Also Be Interested in

Molex, LLC
CONN HDR 2POS 7.50MM PCB SLDR
Need more? Email Us
Anderson Power Products, Inc.
SB50/120 HANDLE,RED / Connector T Handle For SBS® 50, SBS® 75X Series
Need more? Email Us
TE Connectivity
ACCESSORY PLUG FRAME BLACK
Need more? Email Us
Anderson Power Products, Inc.
PP120 BUSHING.#2TO#8 (1S0602P20)
Need more? Email Us
Anderson Power Products, Inc.
BUSHING #2 CABLE (1S0602P2)
Need more? Email Us
TE Connectivity
Need more? Email Us
Anderson Power Products, Inc.
1 X 2 WIRE STAPLE
Need more? Email Us
Anderson Power Products, Inc.
PCB GUIDE HOUSING.SB50
Need more? Email Us
Molex, LLC
CONN HDR 4POS 7.50MM R/A SLDR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess