EN
  • EN
  • DE

19075-0017

Part No 19075-0017
Manufacturer Molex, LLC
Catalog Terminals
Description STAR RING INSULKRIMP (SRB-229-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bag
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.90.4000
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905637-19075-0017
Ultra Librarian 3D Model Ultra Librarian 19075-0017 CAD Model

Description

The Molex 19075-0017 is a crimp terminal designed for secure and reliable electrical connections in various applications. It is a key component used to terminate wires and establish electrical contact within connectors. This terminal is known for its high-quality construction and performance, ensuring long-lasting connectivity.

Applications:

  • Automotive wiring harnesses: Used in creating reliable connections within vehicle electrical systems.
  • Industrial control systems: Employed in connecting wires within control panels and machinery.
  • Telecommunications equipment: Utilized in connecting wires within network devices and communication infrastructure.
  • Consumer electronics: Found in various electronic devices for internal wiring and connections.
  • Power supplies: Used for connecting wires to power supply units and related components.

Features:

  • Crimp termination: Designed for secure and reliable crimp connections, ensuring optimal electrical contact.
  • High-quality material: Constructed from durable materials, providing excellent conductivity and corrosion resistance.
  • Precision manufacturing: Manufactured with tight tolerances to ensure consistent performance and reliability.
  • Easy installation: Designed for easy and efficient crimping using standard crimping tools.
  • Wide wire gauge range: Compatible with a broad range of wire sizes, offering flexibility in application.
  • Tin plating: Tin plating enhances conductivity and provides corrosion protection.

Benefits:

  • Reliable electrical connections: Ensures consistent and dependable electrical performance.
  • Long-lasting performance: High-quality materials and construction provide long-term durability.
  • Reduced downtime: Secure connections minimize the risk of connection failures, reducing downtime and maintenance costs.
  • Easy installation: Simplifies the wiring process, saving time and labor costs.
  • Versatile application: Suitable for a wide range of applications due to its compatibility with various wire gauges.
  • Improved system performance: Stable and reliable connections contribute to overall system efficiency and performance.

Additional Details:

The Molex 19075-0017 terminal is typically made of brass or phosphor bronze with tin plating. It is designed to be used with specific Molex connector housings and requires appropriate crimping tools for proper installation. The specific wire gauge range and current carrying capacity are specified in the Molex datasheet for this part number. Proper crimping technique is essential to ensure a secure and reliable electrical connection. Refer to the Molex documentation for detailed specifications and recommended crimping procedures.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 17-20AWG CRIMP TIN / Socket Contact Tin 17-20 AWG Crimp Power
Lowest to $0.1592
TE Connectivity
CONN SOCKET 13-17AWG CRIMP TIN / Socket Contact Tin 13-17 AWG Crimp Power
Lowest to $0.1534
NTE
PVC INS RECEPT DISC 22-18 100 BA / Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Electro-Tin
Need more? Email Us
TE Connectivity
CONN RING CIRC 14-16AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Need more? Email Us
NTE
PVC INS RING TERMINAL / Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Need more? Email Us
TE Connectivity
CONN QC RCPT 10-12AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
TE Connectivity
CONTACT SOCKET 17-20AWG CRIMP / Socket Contact 17-20 AWG Size 2.5mm Crimp Tin
Lowest to $0.1787
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .063DIA TINLEAD / PC Pin Terminal Connector Through Hole Tin-Lead 0.063" (1.60mm) Dia
Need more? Email Us
TE Connectivity
CONN RING CIRC 10-12AWG CRIMP / Ring Terminal Connector Circular 10-12 AWG Crimp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1491 $58.1490
945+ $0.1224 $115.6680
1,465+ $0.1187 $173.8955
2,015+ $0.1148 $231.3220
2,605+ $0.1109 $288.8945
3,485+ $0.0995 $346.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess