EN
  • EN
  • DE

207372-2002

Part No 207372-2002
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description SlimSAS Cable Assembly, PCIe 4.0, Right-Angle Plug-to-Right-Angle Plug, 4x (38 Circuits), 32 AWG, 1.0m Length
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 1 m
Country of Origin CN
Impedance 85 Ω
Number of Circuits 38
Win Source Part Number 991029-207372-2002
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 207372-2002 CAD Model

Description

The Molex Fiber Optic Cable has a Win Source Part Number of 991029-207372-2002.

  • Circuits: 38
  • Impedance: 85 Ω
  • Cable Length: 1 m
  • Product Type: Cables and Wires Fiber Optic Cables
  • Supply and Demand Status: shortage
  • Alternative Parts: 207372-2002 and 207372-2002
  • Country of Origin: CN

You May Also Be Interested in

TE Connectivity
FILTER LINE CABLES / 2 Conductor Multi-Conductor Cable Black 20 AWG Braid
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO FMALE 1.64' / Cable Assembly 1.64' (500.00mm)
Need more? Email Us
Thomas & Betts
TY23M-3 - Thomas and Betts Ty-Rap TR TY23M3 CABLE TIE 18LB 4 ORANGE N
Need more? Email Us
Conxall/Switchcraft
CBL USB2.0 B PLUG-OPEN W/COUPL / USB 2.0 Cable B Male to Cable, Round (Circular Coupling) 16.25' (4.95m) Shielded
Need more? Email Us
Molex, LLC
Cable Assembly UL 2661 20m 22AWG M12 Circular 4 POS F Micro-Change (M12)
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.275/0.3" / Wire to Wire Solder Sleeve Transparent - Blue 0.275" (6.99mm), 0.300" (7.62mm)
Need more? Email Us
Samtec Inc.
Rectangular Cable Assemblies Mini-Mate Cable Assembly, 0.100 Pitch
Need more? Email Us
TE Connectivity
High Performance Cable 1Conductors 24AWG Tin Plated Copper Blue 600Vac
Need more? Email Us
Samtec Inc.
.050 SOCKET DISCRETE CABLE ASSEM / 40 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.00' (304.80mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess